Mueller Electric Company Alligator Clip, 8.9Mm, 10A, Black; Connector Type Mueller Electric BU-126-0

Description
ALLIGATOR CLIP, 8.9MM, 10A, BLACK; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8.9mm; Insulator Colour:Black; Product Range:BU-126 Series RoHS Compliant: Yes
Description
ALLIGATOR CLIP, 8.9MM, 10A, BLACK; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8.9mm; Insulator Colour:Black; Product Range:BU-126 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip, 8.9Mm, 10A, Black; Connector Type Mueller Electric - 56AC1980 - Newark, An Avnet Company
Chicago, IL, United States
Alligator Clip, 8.9Mm, 10A, Black; Connector Type Mueller Electric
56AC1980
Alligator Clip, 8.9Mm, 10A, Black; Connector Type Mueller Electric 56AC1980
ALLIGATOR CLIP, 8.9MM, 10A, BLACK; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8.9mm; Insulator Colour:Black; Product Range:BU-126 Series RoHS Compliant: Yes

ALLIGATOR CLIP, 8.9MM, 10A, BLACK; Connector Type:Alligator Clip; Current Rating:10A; Jaw Opening Max:8.9mm; Insulator Colour:Black; Product Range:BU-126 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC1980
Product Name Alligator Clip, 8.9Mm, 10A, Black; Connector Type Mueller Electric
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-0142-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers