Mueller Electric Company connector accessories BU-11CPN

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-11CPN
connector accessories BU-11CPN
Connector Accessory

Connector Accessory

Buy Now
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
MUELLER ELECTRIC Components BU-11CPN

MUELLER ELECTRIC Components BU-11CPN

Supplier's Site
Clip; Battery; Solid Copper; 200 A; 6ö;BU Series - 70188552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Battery; Solid Copper; 200 A; 6ö;BU Series
70188552
Clip; Battery; Solid Copper; 200 A; 6ö;BU Series 70188552
Battery Discharge Tests and Heavy Grounding, Heavy Duty Clip for Fast Chargers Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Solid copper-200 A. Copper shunt lug connection eliminates spring overheat.

Battery Discharge Tests and Heavy Grounding, Heavy Duty Clip for Fast Chargers
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Solid copper-200 A. Copper shunt lug connection eliminates spring overheat.

Supplier's Site
Grounding Test Clip, Copper, 200A, 41Mm; Connector Type Mueller Electric - 17AH8722 - Newark, An Avnet Company
Chicago, IL, United States
Grounding Test Clip, Copper, 200A, 41Mm; Connector Type Mueller Electric
17AH8722
Grounding Test Clip, Copper, 200A, 41Mm; Connector Type Mueller Electric 17AH8722
GROUNDING TEST CLIP, COPPER, 200A, 41MM; Connector Type:Grounding Clip; Current Rating:200A; Jaw Opening Max:41mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

GROUNDING TEST CLIP, COPPER, 200A, 41MM; Connector Type:Grounding Clip; Current Rating:200A; Jaw Opening Max:41mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Test Clip, 1.625In, 200A; Connector Type Mueller Electric - 16F6676 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1.625In, 200A; Connector Type Mueller Electric
16F6676
Test Clip, 1.625In, 200A; Connector Type Mueller Electric 16F6676
TEST CLIP, 1.625IN, 200A; Connector Type:Test Clip; Current Rating:200A; Jaw Opening Max:1.625"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Unmarked; Overall Length:6" RoHS Compliant: Yes

TEST CLIP, 1.625IN, 200A; Connector Type:Test Clip; Current Rating:200A; Jaw Opening Max:1.625"; Insulator Colour:-; Product Range:-; Contact Material:Copper; Features:Unmarked; Overall Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-11CPN 70188552 17AH8722
Product Name connector accessories Connector/Terminal/Pin Clip; Battery; Solid Copper; 200 A; 6ö;BU Series Grounding Test Clip, Copper, 200A, 41Mm; Connector Type Mueller Electric
Termination Lug
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers