Mueller Electric Company connector accessories BU-11APN

Description
Connector Accessory
Request a Quote Datasheet
Description
Connector Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
BU-11APN
connector accessories BU-11APN
Connector Accessory

Connector Accessory

Buy Now
Test Clip, 1.625In, 100A; Connector Type Mueller Electric - 16F6674 - Newark, An Avnet Company
Chicago, IL, United States
Test Clip, 1.625In, 100A; Connector Type Mueller Electric
16F6674
Test Clip, 1.625In, 100A; Connector Type Mueller Electric 16F6674
TEST CLIP, 1.625IN, 100A; Connector Type:Test Clip; Current Rating:100A; Jaw Opening Max:1.625"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Unmarked; Overall Length:6" RoHS Compliant: Yes

TEST CLIP, 1.625IN, 100A; Connector Type:Test Clip; Current Rating:100A; Jaw Opening Max:1.625"; Insulator Colour:-; Product Range:-; Contact Material:Steel; Contact Plating:Zinc Plated Contacts; Features:Unmarked; Overall Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet
Grounding Clip, 100A, 41Mm Rohs Compliant Mueller Electric - 34AH0314 - Newark, An Avnet Company
Chicago, IL, United States
Grounding Clip, 100A, 41Mm Rohs Compliant Mueller Electric
34AH0314
Grounding Clip, 100A, 41Mm Rohs Compliant Mueller Electric 34AH0314
GROUNDING CLIP, 100A, 41MM ROHS COMPLIANT: YES

GROUNDING CLIP, 100A, 41MM ROHS COMPLIANT: YES

Supplier's Site
Clip, Steel, Unmarked, 6 inches, 100 Amps - 70188559 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Steel, Unmarked, 6 inches, 100 Amps
70188559
Clip, Steel, Unmarked, 6 inches, 100 Amps 70188559
Battery Discharge Tests and Heavy Grounding, Heavy Duty Clip for Fast Chargers Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available. Solid copper material.

Battery Discharge Tests and Heavy Grounding, Heavy Duty Clip for Fast Chargers
Heavy-duty clips are designed for fast chargers, battery discharge tests and heavy grounding requirements. PN, plain grounding and PS, plus grounding available.
Solid copper material.

Supplier's Site
Connector/Terminal/Pin - 61227556 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
61227556
Connector/Terminal/Pin 61227556
GROUNDING CLIP, HEAVY-DUTY, 100 AMP, CRIMP/SOLDER WIRE CONNECTION, COMPRESSION SPRING, STEEL. FREE 2 YEAR RADWELL WARRANTY

GROUNDING CLIP, HEAVY-DUTY, 100 AMP, CRIMP/SOLDER WIRE CONNECTION, COMPRESSION SPRING, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-11APN 16F6674 34AH0314 70188559 61227556
Product Name connector accessories Test Clip, 1.625In, 100A; Connector Type Mueller Electric Grounding Clip, 100A, 41Mm Rohs Compliant Mueller Electric Clip, Steel, Unmarked, 6 inches, 100 Amps Connector/Terminal/Pin
Current Rating 100.0 amps 100.0 amps 100.0 amps
Unlock Full Specs
to access all available technical data

Similar Products