TEST LEAD, 609.6MM, 300V; BNC Connector Type:BNC Plug; Test Connector Type B:Hook Clips x 2; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: NA
Test Leads Black Mini-Plgr to B
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Test Probes | Electrical Test Probes |
| Product Number | 90F5754 | BU-1150-C-24-0 |
| Product Name | Test Lead, 609.6Mm, 300V; Bnc Connector Type Mueller Electric | Test Leads |