Mueller Electric Company Test Leads BU-1120-A-24-2

Description
Test Leads Red Mini-Plgr to Sta
Datasheet
Description
Test Leads Red Mini-Plgr to Sta
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
BU-1120-A-24-2
Test Leads BU-1120-A-24-2
Test Leads Red Mini-Plgr to Sta

Test Leads Red Mini-Plgr to Sta

Buy Now Datasheet
Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric - 89F432 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
89F432
Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric 89F432
TEST LEAD, RED, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Banana Plug Type:4mm Stackable Banana Plug; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-1120-A-24-2 89F432
Product Name Test Leads Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Banana, Meter Interface - 461-1069-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 1000 volts
Approvals RoHS Compliant
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details