Mueller Electric Company Test Leads BU-1111-A-36-2

Description
Mueller Electric BU-1111-A-36-2
Request a Quote Datasheet
Description
Mueller Electric BU-1111-A-36-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8883793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883793
Test Leads 8883793
Mueller Electric BU-1111-A-36-2

Mueller Electric BU-1111-A-36-2

Supplier's Site
Test Lead, Mini Plunger Clip, Red, 36; Test Connector Type A Mueller Electric - 16F3550 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Mini Plunger Clip, Red, 36; Test Connector Type A Mueller Electric
16F3550
Test Lead, Mini Plunger Clip, Red, 36; Test Connector Type A Mueller Electric 16F3550
TEST LEAD, MINI PLUNGER CLIP, RED, 36"; Test Connector Type A:Plunger Clips; Test Connector Type B:Plunger Clips; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC RoHS Compliant: Yes

TEST LEAD, MINI PLUNGER CLIP, RED, 36"; Test Connector Type A:Plunger Clips; Test Connector Type B:Plunger Clips; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-1111-A-36-2
Test Leads BU-1111-A-36-2
Test Leads Red Mini-Plgr Clip o

Test Leads Red Mini-Plgr Clip o

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8883793 16F3550 BU-1111-A-36-2
Product Name Test Leads Test Lead, Mini Plunger Clip, Red, 36; Test Connector Type A Mueller Electric Test Leads
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Banana, Meter Interface - 461-1125-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Pin and Socket
Voltage Rating 5000 volts
Approvals RoHS Compliant
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details