Mueller Electric Company Test Leads BU-1111-A-12-0

Description
Test Leads Black Mini-Plgr Clip
Datasheet
Description
Test Leads Black Mini-Plgr Clip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
BU-1111-A-12-0
Test Leads BU-1111-A-12-0
Test Leads Black Mini-Plgr Clip

Test Leads Black Mini-Plgr Clip

Buy Now Datasheet
Test Lead, Black, 304.8Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric - 37B8594 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 304.8Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
37B8594
Test Lead, Black, 304.8Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric 37B8594
TEST LEAD, BLACK, 304.8MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Cable Length:12" RoHS Compliant: Yes

TEST LEAD, BLACK, 304.8MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:12"; Lead Length - Metric:304.8mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Cable Length:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number BU-1111-A-12-0 37B8594
Product Name Test Leads Test Lead, Black, 304.8Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XB Wire Clamp to Stacking Shrouded Banana Plug, 22 AWG PVC Test Lead - 236XB - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details