Mueller Electric Company Clip;Copper;Fully Insulated;Red;500A;Length 6-1/2";Jaws Open 1-3/5";BU Series BU-102W-2

Description
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Datasheet
Description
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip;Copper;Fully Insulated;Red;500A;Length 6-1/2
Fort Worth, TX, USA
Clip;Copper;Fully Insulated;Red;500A;Length 6-1/2";Jaws Open 1-3/5";BU Series
70188391
Clip;Copper;Fully Insulated;Red;500A;Length 6-1/2";Jaws Open 1-3/5";BU Series 70188391
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

Supplier's Site
Battery Clip, Red, 500A; Connector Type Mueller Electric - 20J3349 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Red, 500A; Connector Type Mueller Electric
20J3349
Battery Clip, Red, 500A; Connector Type Mueller Electric 20J3349
BATTERY CLIP, RED, 500A; Connector Type:Alligator Clip; Current Rating:400A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

BATTERY CLIP, RED, 500A; Connector Type:Alligator Clip; Current Rating:400A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70188391 20J3349
Product Name Clip;Copper;Fully Insulated;Red;500A;Length 6-1/2";Jaws Open 1-3/5";BU Series Battery Clip, Red, 500A; Connector Type Mueller Electric
Current Rating 400.0 amps 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - SALE-9048 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details