Mueller Electric Company Battery Clip, 300A, 41Mm, Red Rohs Compliant Mueller Electric BU-102BK-2

Description
BATTERY CLIP, 300A, 41MM, RED ROHS COMPLIANT: YES
Description
BATTERY CLIP, 300A, 41MM, RED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, 300A, 41Mm, Red Rohs Compliant Mueller Electric - 34AH0311 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 300A, 41Mm, Red Rohs Compliant Mueller Electric
34AH0311
Battery Clip, 300A, 41Mm, Red Rohs Compliant Mueller Electric 34AH0311
BATTERY CLIP, 300A, 41MM, RED ROHS COMPLIANT: YES

BATTERY CLIP, 300A, 41MM, RED ROHS COMPLIANT: YES

Supplier's Site
Clip;Copper;Fully Insulated;Red;400A;Length 6-1/2
Fort Worth, TX, USA
Clip;Copper;Fully Insulated;Red;400A;Length 6-1/2";Jaws Open 1-3/5";BU Series
70188389
Clip;Copper;Fully Insulated;Red;400A;Length 6-1/2";Jaws Open 1-3/5";BU Series 70188389
BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

BU-41 lock on both side and top terminal batteries, 5⁄16" ID lug for #2 AWG wire. BU-46 and BU-40 for trickle chargers and timing lights. BU-102B also a battery clip, similar to BU-41 except fully insulated. BU-102W for welding applications, also fully insulated “A” in type number indicates copper steel plated; “C” indicates burnished solid copper. All have vinyl insulating sleeves.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 34AH0311 70188389
Product Name Battery Clip, 300A, 41Mm, Red Rohs Compliant Mueller Electric Clip;Copper;Fully Insulated;Red;400A;Length 6-1/2";Jaws Open 1-3/5";BU Series
Current Rating 300.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers