Mueller Electric Company Battery Clip, Red, 300A; Connector Type Mueller Electric BU-102BK-2

Description
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes
Datasheet
Description
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, Red, 300A; Connector Type Mueller Electric - 20J3347 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Red, 300A; Connector Type Mueller Electric
20J3347
Battery Clip, Red, 300A; Connector Type Mueller Electric 20J3347
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 20J3347
Product Name Battery Clip, Red, 300A; Connector Type Mueller Electric
Type Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

 - 4019856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
3 AAA Cell Densi-Pak Battery Holder with PC Connector - 2484CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details