Mueller Electric Company Battery Clip, Red, 300A; Connector Type Mueller Electric BU-102B-2

Description
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes
Description
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, Red, 300A; Connector Type Mueller Electric - 20J3345 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Red, 300A; Connector Type Mueller Electric
20J3345
Battery Clip, Red, 300A; Connector Type Mueller Electric 20J3345
BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

BATTERY CLIP, RED, 300A; Connector Type:Alligator Clip; Current Rating:300A; Jaw Opening Max:1.375"; Insulator Colour:Red; Product Range:-; Colour:Red; Contact Material:Copper; Features:Fully insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 20J3345
Product Name Battery Clip, Red, 300A; Connector Type Mueller Electric
Type Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Embedded Battery Box - BC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder
Cell Capacity Multiple Cell
Number of Cells Two to Four
View Details
For 1 AA Cell - 2229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers