Mueller Electric Company Test Leads BU-1010-A-36-0

Description
Mueller Electric BU-1010-A-36-0
Request a Quote Datasheet
Description
Mueller Electric BU-1010-A-36-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 8883765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883765
Test Leads 8883765
Mueller Electric BU-1010-A-36-0

Mueller Electric BU-1010-A-36-0

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-1010-A-36-0
Test Leads BU-1010-A-36-0
Test Leads Black Micro-Plgr Cli

Test Leads Black Micro-Plgr Cli

Buy Now Datasheet
Test Lead, Black, 914.4Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric - 89F425 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Black, 914.4Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
89F425
Test Lead, Black, 914.4Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric 89F425
TEST LEAD, BLACK, 914.4MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Lead Length:914.4mm RoHS Compliant: Yes

TEST LEAD, BLACK, 914.4MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:36"; Lead Length - Metric:914mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Lead Length:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8883765 BU-1010-A-36-0 89F425
Product Name Test Leads Test Leads Test Lead, Black, 914.4Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XM Micro-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details