Mueller Electric Company Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric BU-1010-A-24-2

Description
TEST LEAD, RED, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, RED, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric - 89F423 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
89F423
Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric 89F423
TEST LEAD, RED, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes

TEST LEAD, RED, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Red; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-1010-A-24-2
Test Leads BU-1010-A-24-2
Test Leads Red Micro-Plgr Clip

Test Leads Red Micro-Plgr Clip

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 89F423 BU-1010-A-24-2
Product Name Test Lead, Red, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric Test Leads
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Keystone Electronics Corp.
View Details
Test Leads - 1796877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details