Mueller Electric Company Test Lead, Blk, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric BU-1010-A-24-0

Description
TEST LEAD, BLK, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BLK, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Blk, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric - 89F424 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Blk, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric
89F424
Test Lead, Blk, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric 89F424
TEST LEAD, BLK, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes

TEST LEAD, BLK, 609.6MM, 300V, 5A; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:24"; Lead Length - Metric:610mm; Insulator Colour:Black; Current Rating:5A; Voltage Rating:300VAC; Product Range:-; Body Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Leads
BU-1010-A-24-0
Test Leads BU-1010-A-24-0
Test Leads Black Micro-Plgr Cli

Test Leads Black Micro-Plgr Cli

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number 89F424 BU-1010-A-24-0
Product Name Test Lead, Blk, 609.6Mm, 300V, 5A; Grabber Test Lead Type Mueller Electric Test Leads
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
X100W Mini-Hook to Shrouded Right Angle Banana Plug, 18 AWG PVC Test Lead - 632W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details