Mueller Electric Company Insulated Alligator Test Lead Set BU-00286

Description
Alligator Test Lead set. Standard size alligator clips and Insulators. Contains (1) each of Red, Black, Yellow, Green & White 12′ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 7 Amps
Request a Quote Datasheet
Description
Alligator Test Lead set. Standard size alligator clips and Insulators. Contains (1) each of Red, Black, Yellow, Green & White 12′ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 7 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Alligator Test Lead Set - BU-00286 - Mueller Electric Company
Akron, OH, USA
Insulated Alligator Test Lead Set
BU-00286
Insulated Alligator Test Lead Set BU-00286
Alligator Test Lead set. Standard size alligator clips and Insulators. Contains (1) each of Red, Black, Yellow, Green & White 12′ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 7 Amps

Alligator Test Lead set. Standard size alligator clips and Insulators. Contains (1) each of Red, Black, Yellow, Green & White

12″ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 7 Amps

Supplier's Site Datasheet
Test Leads - 8883755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883755
Test Leads 8883755
Mueller Electric BU-00286 Test Lead

Mueller Electric BU-00286 Test Lead

Supplier's Site
Test Lead Set, 304.8Mm, 300V, 7A; Test Connector Type A Mueller Electric - 83F8069 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 304.8Mm, 300V, 7A; Test Connector Type A Mueller Electric
83F8069
Test Lead Set, 304.8Mm, 300V, 7A; Test Connector Type A Mueller Electric 83F8069
TEST LEAD SET, 304.8MM, 300V, 7A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:300V; Current Rating:7A; Insulator Colour:-; Lead Length - Metric:304.8mm; Lead Length - Imperial:12" RoHS Compliant: Yes

TEST LEAD SET, 304.8MM, 300V, 7A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:300V; Current Rating:7A; Insulator Colour:-; Lead Length - Metric:304.8mm; Lead Length - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Alligator Lead Set , 7A, 304.8Mm Rohs Compliant Mueller Electric - 34AH0307 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Alligator Lead Set , 7A, 304.8Mm Rohs Compliant Mueller Electric
34AH0307
Mini-Alligator Lead Set , 7A, 304.8Mm Rohs Compliant Mueller Electric 34AH0307
MINI-ALLIGATOR LEAD SET , 7A, 304.8MM ROHS COMPLIANT: YES

MINI-ALLIGATOR LEAD SET , 7A, 304.8MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
BU-00286
Test Plugs & Test Jacks BU-00286
Test Plugs & Test Jacks HD LEAD SET 5X12

Test Plugs & Test Jacks HD LEAD SET 5X12

Buy Now Datasheet

Technical Specifications

  Mueller Electric Company RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-00286 8883755 83F8069 34AH0307 BU-00286
Product Name Insulated Alligator Test Lead Set Test Leads Test Lead Set, 304.8Mm, 300V, 7A; Test Connector Type A Mueller Electric Mini-Alligator Lead Set , 7A, 304.8Mm Rohs Compliant Mueller Electric Test Plugs & Test Jacks
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Long Handle Probe to Banana Plug, 18 AWG PVC Test Lead - BX640 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details