Mueller Electric Company Insulated Mini-Alligator Test Lead Double Set BU-00285

Description
Alligator Test Lead set. Mini size alligator clips and Insulators. Contains (2) each of Red, Black, Yellow, Green & White 18′ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 5 Amps
Request a Quote Datasheet
Description
Alligator Test Lead set. Mini size alligator clips and Insulators. Contains (2) each of Red, Black, Yellow, Green & White 18′ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 5 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulated Mini-Alligator Test Lead Double Set - BU-00285 - Mueller Electric Company
Akron, OH, USA
Insulated Mini-Alligator Test Lead Double Set
BU-00285
Insulated Mini-Alligator Test Lead Double Set BU-00285
Alligator Test Lead set. Mini size alligator clips and Insulators. Contains (2) each of Red, Black, Yellow, Green & White 18′ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 5 Amps

Alligator Test Lead set. Mini size alligator clips and Insulators. Contains (2) each of Red, Black, Yellow, Green & White

18″ long, 22 AWG wire with 105°C PVC insulation. 300V Hands free testing @ 5 Amps

Supplier's Site Datasheet
Test Leads - 8883752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
8883752
Test Leads 8883752
Mueller Electric BU-00285 Test Lead

Mueller Electric BU-00285 Test Lead

Supplier's Site
Sheung Wan, Hong Kong
Test Leads
BU-00285
Test Leads BU-00285
Test Leads MINI LEAD SET 10X18

Test Leads MINI LEAD SET 10X18

Buy Now Datasheet
Test Lead Set, 457.2Mm, 300V, 5A; Test Connector Type A Mueller Electric - 12P9348 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, 457.2Mm, 300V, 5A; Test Connector Type A Mueller Electric
12P9348
Test Lead Set, 457.2Mm, 300V, 5A; Test Connector Type A Mueller Electric 12P9348
TEST LEAD SET, 457.2MM, 300V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:300V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:457.2mm; Lead Length - Imperial:18"

TEST LEAD SET, 457.2MM, 300V, 5A; Test Connector Type A:Alligator Clip; Test Connector Type B:Alligator Clip; Voltage Rating:300V; Current Rating:5A; Insulator Colour:-; Lead Length - Metric:457.2mm; Lead Length - Imperial:18"

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number BU-00285 8883752 BU-00285 12P9348
Product Name Insulated Mini-Alligator Test Lead Double Set Test Leads Test Leads Test Lead Set, 457.2Mm, 300V, 5A; Test Connector Type A Mueller Electric
Probe Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Miniature Test Clips - 205402 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details