Mueller Electric Company Banana Connectors BU-00247-2

Description
Mueller Electric BU-00247-2 Banana Plug
Request a Quote Datasheet
Description
Mueller Electric BU-00247-2 Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 7148171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
7148171
Banana Connectors 7148171
Mueller Electric BU-00247-2 Banana Plug

Mueller Electric BU-00247-2 Banana Plug

Supplier's Site
Jacks, Plugs - 314-1216-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1216-ND
Jacks, Plugs 314-1216-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00247-2
Audio & Video Connectors BU-00247-2
Red Dual Banana Plug

Red Dual Banana Plug

Buy Now
Jacks, Plugs - BU-00247-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-00247-2
Jacks, Plugs BU-00247-2
CONN DBL BAN PLG STACK SLDRLESS

CONN DBL BAN PLG STACK SLDRLESS

Supplier's Site Datasheet
Connector; Gender Mueller Electric - 83F8067 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Gender Mueller Electric
83F8067
Connector; Gender Mueller Electric 83F8067
CONNECTOR; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

CONNECTOR; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Dual Banana Plug, 15A, Red Rohs Compliant Mueller Electric - 34AH0303 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Dual Banana Plug, 15A, Red Rohs Compliant Mueller Electric
34AH0303
Conn, Dual Banana Plug, 15A, Red Rohs Compliant Mueller Electric 34AH0303
CONN, DUAL BANANA PLUG, 15A, RED ROHS COMPLIANT: YES

CONN, DUAL BANANA PLUG, 15A, RED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7148171 314-1216-ND BU-00247-2 BU-00247-2 83F8067 34AH0303
Product Name Banana Connectors Jacks, Plugs Audio & Video Connectors Jacks, Plugs Connector; Gender Mueller Electric Conn, Dual Banana Plug, 15A, Red Rohs Compliant Mueller Electric
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details