Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Banana Plug, Dual, 15A, Black
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:-; Colour:BlackRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-1060-ND | 7148162 | BU-00247-0 | 93F9710 |
| Product Name | Jacks, Plugs | Banana Connectors | Audio & Video Connectors | Banana Plug, 15A, Screw, Black; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug |