Mueller Electric Company Banana Connectors BU-00246-0

Description
Banana Plug, 15 A, Black
Request a Quote Datasheet
Description
Banana Plug, 15 A, Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 7148165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
7148165
Banana Connectors 7148165
Banana Plug, 15 A, Black

Banana Plug, 15 A, Black

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00246-0
Audio & Video Connectors BU-00246-0
Black Tapered Handle Banana Plug

Black Tapered Handle Banana Plug

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00246-0
Audio & Video Connectors BU-00246-0
Audio & Video Connector

Audio & Video Connector

Buy Now
Jacks, Plugs - 314-1058-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1058-ND
Jacks, Plugs 314-1058-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Plug, 15A, Solder, Black; Gender Mueller Electric - 93F9720 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solder, Black; Gender Mueller Electric
93F9720
Banana Plug, 15A, Solder, Black; Gender Mueller Electric 93F9720
BANANA PLUG, 15A, SOLDER, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDER, BLACK; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS - 70188647 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS
70188647
Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS 70188647
Solderless Banana Plug, 15 A Current Rating, ABS Insulation Easily field serviceable ABS insulation Red color Solderless banana plug.

Solderless Banana Plug, 15 A Current Rating, ABS Insulation

  • Easily field serviceable
  • ABS insulation
  • Red color
    Solderless banana plug.
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7148165 BU-00246-0 314-1058-ND 93F9720 70188647
Product Name Banana Connectors Audio & Video Connectors Jacks, Plugs Banana Plug, 15A, Solder, Black; Gender Mueller Electric Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details