Mueller Electric BU-00245-2 Banana Plug
Banana Plug Connector Standard Banana Solderless Red
CONN BANANA PLUG SOLDERLESS RED
BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8883721 | BU-00245-2 | 314-1589-ND | BU-00245-2 | 93F9719 |
| Product Name | Banana Connectors | Audio & Video Connectors | Jacks, Plugs | Jacks, Plugs | Banana Plug, 15A, Screw, Red; Gender Mueller Electric |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |