Mueller Electric Company Banana Connectors BU-00244-2

Description
Banana Plug, Solderless, Red
Request a Quote Datasheet
Description
Banana Plug, Solderless, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 7148156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
7148156
Banana Connectors 7148156
Banana Plug, Solderless, Red

Banana Plug, Solderless, Red

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00244-2
Audio & Video Connectors BU-00244-2
Red Solderless Banana Plug-Hex Design

Red Solderless Banana Plug-Hex Design

Buy Now
Jacks, Plugs - 314-1588-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1588-ND
Jacks, Plugs 314-1588-ND
Banana Plug Connector Standard Banana Solderless Red

Banana Plug Connector Standard Banana Solderless Red

Buy Now Datasheet
Banana Plug, 15A, Solderless, Red; Gender Mueller Electric - 93F9715 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solderless, Red; Gender Mueller Electric
93F9715
Banana Plug, 15A, Solderless, Red; Gender Mueller Electric 93F9715
BANANA PLUG, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

BANANA PLUG, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

Supplier's Site Datasheet
Connector; Banana Plug; 15 A; Red; Phosphor Bronze; ABS - 70188504 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A; Red; Phosphor Bronze; ABS
70188504
Connector; Banana Plug; 15 A; Red; Phosphor Bronze; ABS 70188504
Solderless Banana Plug, 15 A Current Rating, ABS Insulation Easily field serviceable ABS insulation Red color Solderless banana plug.

Solderless Banana Plug, 15 A Current Rating, ABS Insulation

  • Easily field serviceable
  • ABS insulation
  • Red color
    Solderless banana plug.
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7148156 BU-00244-2 314-1588-ND 93F9715 70188504
Product Name Banana Connectors Audio & Video Connectors Jacks, Plugs Banana Plug, 15A, Solderless, Red; Gender Mueller Electric Connector; Banana Plug; 15 A; Red; Phosphor Bronze; ABS
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
DIN 41612 - 39-XC5B-4421-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers