Mueller Electric Company Audio & Video Connectors BU-00244-0

Description
Black Solderless Banana Plug-Hex Design
Request a Quote Datasheet
Description
Black Solderless Banana Plug-Hex Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00244-0
Audio & Video Connectors BU-00244-0
Black Solderless Banana Plug-Hex Design

Black Solderless Banana Plug-Hex Design

Buy Now
Jacks, Plugs - 314-1587-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1587-ND
Jacks, Plugs 314-1587-ND
Banana Plug Connector Standard Banana Solderless Black

Banana Plug Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Connectors - 7148152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
7148152
Banana Connectors 7148152
Banana Plug, Solderless, Black

Banana Plug, Solderless, Black

Supplier's Site
Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS - 70188503 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS
70188503
Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS 70188503
Solderless Banana Plug, 15 A Current Rating, ABS Insulation Easily field serviceable ABS insulation Black color Solderless banana plug.

Solderless Banana Plug, 15 A Current Rating, ABS Insulation

  • Easily field serviceable
  • ABS insulation
  • Black color
    Solderless banana plug.
Supplier's Site
Banana Plug, 15A, Solderless, Black; Gender Mueller Electric - 93F9714 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solderless, Black; Gender Mueller Electric
93F9714
Banana Plug, 15A, Solderless, Black; Gender Mueller Electric 93F9714
BANANA PLUG, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

BANANA PLUG, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-00244-0 314-1587-ND 7148152 70188503 93F9714
Product Name Audio & Video Connectors Jacks, Plugs Banana Connectors Connector; Banana Plug; 15 A; Black; Phosphor Bronze; ABS Banana Plug, 15A, Solderless, Black; Gender Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data