Mueller Electric Company 6-32 Threaded (4mm) Banana Plug BU-00241

Description
6-32 Thread 4mm Banana Plug, Solder Lug included, 15 Amps
Request a Quote Datasheet
Description
6-32 Thread 4mm Banana Plug, Solder Lug included, 15 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-32 Threaded (4mm) Banana Plug - BU-00241 - Mueller Electric Company
Akron, OH, USA
6-32 Threaded (4mm) Banana Plug
BU-00241
6-32 Threaded (4mm) Banana Plug BU-00241
6-32 Thread 4mm Banana Plug, Solder Lug included, 15 Amps

6-32 Thread 4mm Banana Plug, Solder Lug included, 15 Amps

Supplier's Site Datasheet
Jacks, Plugs - 314-1586-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1586-ND
Jacks, Plugs 314-1586-ND
Banana Plug Connector Standard Banana Threaded

Banana Plug Connector Standard Banana Threaded

Buy Now Datasheet
Audio & Video Connectors - BU-00241 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00241
Audio & Video Connectors BU-00241
Threaded Banana Plug

Threaded Banana Plug

Buy Now
Connector; Banana Plug; 15 A; Phosphor Bronze - 70188643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A; Phosphor Bronze
70188643
Connector; Banana Plug; 15 A; Phosphor Bronze 70188643
Threaded Banana Plug, 15 A Current Rating, Phosphor Bronze Spring Fits standard 0.16in., 4mm diameter jack Threaded stud for mounting in conductive or insulating panels Threaded banana plug furnished with 6–32 hex nut and solder lug.

Threaded Banana Plug, 15 A Current Rating, Phosphor Bronze Spring

  • Fits standard 0.16in., 4mm diameter jack
  • Threaded stud for mounting in conductive or insulating panels
    Threaded banana plug furnished with 6–32 hex nut and solder lug.
Supplier's Site
Jacks, Plugs - BU-00241 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-00241
Jacks, Plugs BU-00241
CONN BANANA PLUG THREADED

CONN BANANA PLUG THREADED

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-00241 314-1586-ND BU-00241 70188643 BU-00241
Product Name 6-32 Threaded (4mm) Banana Plug Jacks, Plugs Audio & Video Connectors Connector; Banana Plug; 15 A; Phosphor Bronze Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Current Rating 15.0 amps 15.0 amps
Unlock Full Specs
to access all available technical data