Mueller Electric Company Audio & Video Connectors BU-00233-0

Description
Black Insulated Banana Jack
Request a Quote Datasheet
Description
Black Insulated Banana Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00233-0
Audio & Video Connectors BU-00233-0
Black Insulated Banana Jack

Black Insulated Banana Jack

Buy Now
Jacks, Plugs - 314-1357-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1357-ND
Jacks, Plugs 314-1357-ND
Banana Jack Connector Standard Banana Press-Fit Black

Banana Jack Connector Standard Banana Press-Fit Black

Buy Now Datasheet
Banana Jack, 15A, Solder, Black; Gender Mueller Electric - 93F9819 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Solder, Black; Gender Mueller Electric
93F9819
Banana Jack, 15A, Solder, Black; Gender Mueller Electric 93F9819
BANANA JACK, 15A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: No

BANANA JACK, 15A, SOLDER, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:BU Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-00233-0 314-1357-ND 93F9819
Product Name Audio & Video Connectors Jacks, Plugs Banana Jack, 15A, Solder, Black; Gender Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details