Mueller Electric Company Jacks, Plugs BU-00226-0

Description
Banana Plug Connector Standard Banana Threaded, Internal (Screw) Black
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Threaded, Internal (Screw) Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1584-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1584-ND
Jacks, Plugs 314-1584-ND
Banana Plug Connector Standard Banana Threaded, Internal (Screw) Black

Banana Plug Connector Standard Banana Threaded, Internal (Screw) Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-00226-0
Audio & Video Connectors BU-00226-0
Black Banana Plug 8-32 Thread

Black Banana Plug 8-32 Thread

Buy Now
Banana Plug; Gender Mueller Electric - 16F3560 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug; Gender Mueller Electric
16F3560
Banana Plug; Gender Mueller Electric 16F3560
BANANA PLUG; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:BU-00226 Series; Connector Type:Banana Plug RoHS Compliant: NA

BANANA PLUG; Gender:Plug; Connector Mounting:-; Current Rating:15A; Voltage Rating:1kV; Contact Plating:-; Connector Colour:-; Contact Material:-; Contact Termination Type:-; Product Range:BU-00226 Series; Connector Type:Banana Plug RoHS Compliant: NA

Supplier's Site Datasheet
Jacks, Plugs - BU-00226-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-00226-0
Jacks, Plugs BU-00226-0
CONN BANANA PLUG THRD BLACK

CONN BANANA PLUG THRD BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1584-ND BU-00226-0 16F3560 BU-00226-0
Product Name Jacks, Plugs Audio & Video Connectors Banana Plug; Gender Mueller Electric Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Line Socket, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers