Mueller Electric Company Mini-Micro Plunger Clip, 3A, 600V, Blk; Test Probe Type Mueller Electric BU-00208-0

Description
MINI-MICRO PLUNGER CLIP, 3A, 600V, BLK; Test Probe Type:Plunger Clip; Test Probe Functions:-; Accuracy %:-; For Use With:Test Lead Wire; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MINI-MICRO PLUNGER CLIP, 3A, 600V, BLK; Test Probe Type:Plunger Clip; Test Probe Functions:-; Accuracy %:-; For Use With:Test Lead Wire; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini-Micro Plunger Clip, 3A, 600V, Blk; Test Probe Type Mueller Electric - 50F2938 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Micro Plunger Clip, 3A, 600V, Blk; Test Probe Type Mueller Electric
50F2938
Mini-Micro Plunger Clip, 3A, 600V, Blk; Test Probe Type Mueller Electric 50F2938
MINI-MICRO PLUNGER CLIP, 3A, 600V, BLK; Test Probe Type:Plunger Clip; Test Probe Functions:-; Accuracy %:-; For Use With:Test Lead Wire; Product Range:- RoHS Compliant: Yes

MINI-MICRO PLUNGER CLIP, 3A, 600V, BLK; Test Probe Type:Plunger Clip; Test Probe Functions:-; Accuracy %:-; For Use With:Test Lead Wire; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mini-Micro Plunger Clip, 3A, 600V, Blk Rohs Compliant Mueller Electric - 34AH0298 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Micro Plunger Clip, 3A, 600V, Blk Rohs Compliant Mueller Electric
34AH0298
Mini-Micro Plunger Clip, 3A, 600V, Blk Rohs Compliant Mueller Electric 34AH0298
MINI-MICRO PLUNGER CLIP, 3A, 600V, BLK ROHS COMPLIANT: YES

MINI-MICRO PLUNGER CLIP, 3A, 600V, BLK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clip; Berllium Copper Blade; Black; - 70188729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; Berllium Copper Blade; Black;
70188729
Clip; Berllium Copper Blade; Black; 70188729
Steel , Beryllium Copper Conductor, Plunger Clips Type BU-00208 is similar, except small extremely lightweight. Plastic barrier on tip to prevent shorting between DIP legs. For connection to component leads to 0.025". BeCu contacts. MIL Spec G45204.

Steel , Beryllium Copper Conductor, Plunger Clips
Type BU-00208 is similar, except small extremely lightweight. Plastic barrier on tip to prevent shorting between DIP legs. For connection to component leads to 0.025". BeCu contacts. MIL Spec G45204.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 50F2938 70188729
Product Name Mini-Micro Plunger Clip, 3A, 600V, Blk; Test Probe Type Mueller Electric Clip; Berllium Copper Blade; Black;
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details