Mueller Electric Company Plunger Test Clip, 1Position; No. Of Contacts Mueller Electric BU-00202-2

Description
PLUNGER TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
PLUNGER TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plunger Test Clip, 1Position; No. Of Contacts Mueller Electric - 50F2950 - Newark, An Avnet Company
Chicago, IL, United States
Plunger Test Clip, 1Position; No. Of Contacts Mueller Electric
50F2950
Plunger Test Clip, 1Position; No. Of Contacts Mueller Electric 50F2950
PLUNGER TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

PLUNGER TEST CLIP, 1POSITION; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Connector Type:Test Clip; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Plunger - 70188724 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Plunger
70188724
Clip, Plunger 70188724
Beryllium Copper (Blade), Stainless Steel (Spring), Glass Filled Nylon (Cap&Housing), Plunger Clip Type BU-00202 and BU-00203 spring-loaded hook attaches to fragile component leads and terminals while trouble-shooting. Designed for connection to components up to 0.060" dia. BeCu contacts.

Beryllium Copper (Blade), Stainless Steel (Spring), Glass Filled Nylon (Cap&Housing), Plunger Clip
Type BU-00202 and BU-00203 spring-loaded hook attaches to fragile component leads and terminals while trouble-shooting. Designed for connection to components up to 0.060" dia. BeCu contacts.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 50F2950 70188724
Product Name Plunger Test Clip, 1Position; No. Of Contacts Mueller Electric Clip, Plunger
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRA.1B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCS-FHG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details