ALTERNATING POWER RELAY, ARB SERIES, SPDT, 10 AMP, 120 V, 8-PIN OCTAL TERMINAL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4821-ARB-120-ABA-ND | 63563631 | ARB-120-ABA |
| Product Name | Power Relays, Over 2 Amps | Time Delay Relay | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |