ATC-Diversified Electronics Relay;E-Mech;Timing;On Delay;Cur-Rtg 7A;Ctrl-V 120/240AC;Vol-Rtg 120AC;Pnl-Mnt A655-8-1000

Description
The ATC Model 655 Electronic Timer was designed as an affordable replacement for most round case electro-mechanical timers. Available with both ON-DELAY or REVERSE START/ DELAY timing modes, the time setting is entered through the front NEMA 12 keypad. Both instantaneous and timed contacts are provided. Features: Data Retention with EEPROM Memory or Battery Two Timing Modes Five-Time Ranges Simple Keypad Time Setting Sealed NEMA 12 Faceplate Keypad Lockout of Time Setting Specifications: Timing Modes: On Delay, Reverse Start Delay Timing from 0.001 Seconds to 199 Hours, 59 Minutes Relay Outputs: 7 Amp Resistive, 240 VAC Display: 41⁄2 Digit LCD, 7⁄16" High Operating Temperature: 0°C to +60°C Mounting Hole: 3.19" Dia. UL Recognized
Description
The ATC Model 655 Electronic Timer was designed as an affordable replacement for most round case electro-mechanical timers. Available with both ON-DELAY or REVERSE START/ DELAY timing modes, the time setting is entered through the front NEMA 12 keypad. Both instantaneous and timed contacts are provided. Features: Data Retention with EEPROM Memory or Battery Two Timing Modes Five-Time Ranges Simple Keypad Time Setting Sealed NEMA 12 Faceplate Keypad Lockout of Time Setting Specifications: Timing Modes: On Delay, Reverse Start Delay Timing from 0.001 Seconds to 199 Hours, 59 Minutes Relay Outputs: 7 Amp Resistive, 240 VAC Display: 41⁄2 Digit LCD, 7⁄16" High Operating Temperature: 0°C to +60°C Mounting Hole: 3.19" Dia. UL Recognized

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Timing;On Delay;Cur-Rtg 7A;Ctrl-V 120/240AC;Vol-Rtg 120AC;Pnl-Mnt - 70225569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Timing;On Delay;Cur-Rtg 7A;Ctrl-V 120/240AC;Vol-Rtg 120AC;Pnl-Mnt
70225569
Relay;E-Mech;Timing;On Delay;Cur-Rtg 7A;Ctrl-V 120/240AC;Vol-Rtg 120AC;Pnl-Mnt 70225569
The ATC Model 655 Electronic Timer was designed as an affordable replacement for most round case electro-mechanical timers. Available with both ON-DELAY or REVERSE START/ DELAY timing modes, the time setting is entered through the front NEMA 12 keypad. Both instantaneous and timed contacts are provided. Features: Data Retention with EEPROM Memory or Battery Two Timing Modes Five-Time Ranges Simple Keypad Time Setting Sealed NEMA 12 Faceplate Keypad Lockout of Time Setting Specifications: Timing Modes: On Delay, Reverse Start Delay Timing from 0.001 Seconds to 199 Hours, 59 Minutes Relay Outputs: 7 Amp Resistive, 240 VAC Display: 41⁄2 Digit LCD, 7⁄16" High Operating Temperature: 0°C to +60°C Mounting Hole: 3.19" Dia. UL Recognized

The ATC Model 655 Electronic Timer was designed as an affordable replacement for most round case electro-mechanical timers. Available with both ON-DELAY or REVERSE START/ DELAY timing modes, the time setting is entered through the front NEMA 12 keypad. Both instantaneous and timed contacts are provided.
Features:

  • Data Retention with EEPROM Memory or Battery
  • Two Timing Modes
  • Five-Time Ranges
  • Simple Keypad Time Setting
  • Sealed NEMA 12 Faceplate
  • Keypad Lockout of Time Setting
    Specifications:
  • Timing Modes: On Delay, Reverse Start Delay
  • Timing from 0.001 Seconds to 199 Hours, 59 Minutes
  • Relay Outputs: 7 Amp Resistive, 240 VAC
  • Display: 41⁄2 Digit LCD, 7⁄16" High
  • Operating Temperature: 0°C to +60°C
  • Mounting Hole: 3.19" Dia.
  • UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70225569
Product Name Relay;E-Mech;Timing;On Delay;Cur-Rtg 7A;Ctrl-V 120/240AC;Vol-Rtg 120AC;Pnl-Mnt
Mounting Panel
Approvals / Ratings cULus
Operating Temperature 32 to 140 F (0.0 to 60 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182301000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
One Shot 17.5 mm Timing Relay - 700-FED3TU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; One-Shot
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472959-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
 - 347674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details