Mueller Electric Company Test Lead, Hook Clip To Hook Clip; Grabber Test Lead Type Mueller Electric 80014

Description
TEST LEAD, HOOK CLIP TO HOOK CLIP; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Test Connector Type A:Hook Clip RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, HOOK CLIP TO HOOK CLIP; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Test Connector Type A:Hook Clip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Hook Clip To Hook Clip; Grabber Test Lead Type Mueller Electric - 20J4125 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Hook Clip To Hook Clip; Grabber Test Lead Type Mueller Electric
20J4125
Test Lead, Hook Clip To Hook Clip; Grabber Test Lead Type Mueller Electric 20J4125
TEST LEAD, HOOK CLIP TO HOOK CLIP; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Test Connector Type A:Hook Clip RoHS Compliant: Yes

TEST LEAD, HOOK CLIP TO HOOK CLIP; Grabber Test Lead Type:Hook Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; Test Connector Type A:Hook Clip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 20J4125
Product Name Test Lead, Hook Clip To Hook Clip; Grabber Test Lead Type Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Pin Tip Probe to R/A Banana Plug, 18 AWG PVC Test Lead - 668 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details