On-Delay Time Delay Relay DPDT (2 Form C) 0.01 Sec ~ 999 Hrs Delay 5A @ 120VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | 425A-300-Q-20-X-X |
| Product Name | Time Delay Relays |
| Time Ranges | 0.01 Sec ~ 999 Hrs |
| Mounting | Din Rail; DIN Rail |
| Timer Type | ON-Delay |