The product 906682-37325 is an adjustable double thick reversible partition designed for the protection of electrostatic discharge (ESD) sensitive items. It features a lid for enhanced shielding and meets the ANSI/ESD S20.20 and ANSI/ESD S541 packaging standards. The surface resistance is rated between 1 x 10^6 to < 1 x 10^9 ohms, ensuring effective ESD protection. Constructed from impregnated corrugated material, this product offers greater durability compared to traditional coated or printed materials. It is designed with double or triple thickness ends and single or double thickness bottoms, depending on the box depth, to enhance structural integrity. The buried shielding layer minimizes sloughing and rub-off contamination, making it suitable for sensitive circuit boards. Additionally, the product is made from 100% recycled material and is fully recyclable, aligning with environmental standards. It requires no tooling for assembly, allowing for easy setup without the need for tape, glue, or staples. This product is manufactured in the United States and is available in bulk packaging.
Manufacturer: Desco
Win Source Part Number: 906682-37325
Series: Protektive Pak®
Features: Card Holder Storage, Transport Corrugated Fiberboard 10.75" L x 16.00" W x 2.25" H (273.1mm x 406.4mm x 57.2mm)
Package: Bulk
Categories: Static Control
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 4819.10.0040
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906682-37325 |
| Product Name | Unclassified - 37325 |