ATC-Diversified Electronics Relay;SSR;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC 339B200Q2X

Description
An economical solid state time delay relay with an octal plug-in base, the 339B maintains excellent repeat accuracy during wide variations in voltage and temperature. Two models are available, each including 6-dial selected ranges. A timing mode of either ON-DELAY or INTERVAL can be selected by a switch on the 339A housing. Features: 6-Dial Selected Ranges Cycle Progress Indication High Accuracy On-Delay or Interval Timing Operation
Description
An economical solid state time delay relay with an octal plug-in base, the 339B maintains excellent repeat accuracy during wide variations in voltage and temperature. Two models are available, each including 6-dial selected ranges. A timing mode of either ON-DELAY or INTERVAL can be selected by a switch on the 339A housing. Features: 6-Dial Selected Ranges Cycle Progress Indication High Accuracy On-Delay or Interval Timing Operation

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC - 70225636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC
70225636
Relay;SSR;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC 70225636
An economical solid state time delay relay with an octal plug-in base, the 339B maintains excellent repeat accuracy during wide variations in voltage and temperature. Two models are available, each including 6-dial selected ranges. A timing mode of either ON-DELAY or INTERVAL can be selected by a switch on the 339A housing. Features: 6-Dial Selected Ranges Cycle Progress Indication High Accuracy On-Delay or Interval Timing Operation

An economical solid state time delay relay with an octal plug-in base, the 339B maintains excellent repeat accuracy during wide variations in voltage and temperature. Two models are available, each including 6-dial selected ranges. A timing mode of either ON-DELAY or INTERVAL can be selected by a switch on the 339A housing.
Features:

  • 6-Dial Selected Ranges
  • Cycle Progress Indication
  • High Accuracy
  • On-Delay or Interval Timing Operation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70225636
Product Name Relay;SSR;Timing;On Delay;DPDT;Cur-Rtg 10A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC
Mounting Socket or Plug-in Style
Approvals / Ratings cULus, CSA, CE
Timer Type ON-Delay
Switch Type SolidState
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Solid State Timing Relay - 700-RTC10110U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 4209122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Operating Temperature 140 F (60 C)
Timer Type Interval
View Details