329A SERIES -- ECONOMICAL TIME DELAY RELAY
Marsh Bellofram Group of Companies
Economical Time Delay Relay
329A Series
Description
36mm x 36mm housing
Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins.
Panel mounting or plug-in
120VAC Operating Voltage
On-Delay Operation
8-Pin Octal base
UL Listed
-
Marsh Bellofram Group of Companies
Description
36mm x 36mm housing
Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins.
Panel mounting or plug-in
120VAC Operating Voltage
On-Delay Operation
8-Pin Octal base
UL Listed
Suppliers
36mm x 36mm housing
Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins.
Panel mounting or plug-in
120VAC Operating Voltage
On-Delay Operation
8-Pin Octal base
UL Listed
- 36mm x 36mm housing
- Eight (8) Fixed Ranges: 3 Secs., 1 Sec, 1 Min., 3 Mins.
- Panel mounting or plug-in
- 120VAC Operating Voltage
- On-Delay Operation
- 8-Pin Octal base
- UL Listed
Supplier's Site
Technical Specifications
|
Product Category
|
Time Delay Relays |
|
Product Number
|
329A Series |
|
Product Name
|
Economical Time Delay Relay |
|
Time Range
|
Single Time Range
|
|
Time Ranges
|
Choice of 8 fixed ranges
|
|
Mounting
|
Socket or Plug-in Style
|
|
Approvals / Ratings
|
UL Listed
|
|
Operating Temperature
|
0.0 to 131 F (-17.78 to 55 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Flange; Mounting Bracket
Operating Temperature
-22 to 167 F (-30 to 75 C)
Repeat Accuracy
5 +/- %
View Details
Finder S.p.A. con unico socio
Pole and Throw Specifications
Single Pole, Double Throw (SPDT)
View Details
Time Ranges
Seconds
Timer Type
Delay Cycle
Function Type
Single Function
View Details