Marsh Bellofram Group of Companies Proximity Switch 301-3-3240-24

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, H (MICRO) CONNECTOR, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, H (MICRO) CONNECTOR, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63540702 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63540702
Proximity Switch 63540702
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, H (MICRO) CONNECTOR, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, H (MICRO) CONNECTOR, DC, 3 WIRE, PNP, NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63540702
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000967-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1067203-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers