Marsh Bellofram Group of Companies Proximity Switch 301-3-3010-12

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM NICKEL BRASS, 2 METER CABLE, AC, 2 WIRE, N.C.. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM NICKEL BRASS, 2 METER CABLE, AC, 2 WIRE, N.C.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63540466 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63540466
Proximity Switch 63540466
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM NICKEL BRASS, 2 METER CABLE, AC, 2 WIRE, N.C.. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, TUBULAR, INDUCTIVE, NON-SHIELDED, 30MM NICKEL BRASS, 2 METER CABLE, AC, 2 WIRE, N.C.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63540466
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details