Marsh Bellofram Group of Companies Proximity Switch 300-3-3210-22

Description
PROXIMITY SENSOR, TUBULAR, INDUCTIVE, SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, NPN, NC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, TUBULAR, INDUCTIVE, SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, NPN, NC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 63516403 - Radwell International
Willingboro, NJ, United States
Proximity Switch
63516403
Proximity Switch 63516403
PROXIMITY SENSOR, TUBULAR, INDUCTIVE, SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, NPN, NC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, TUBULAR, INDUCTIVE, SHIELDED, 30MM ROUND NICKEL BRASS, SHORT BARREL, 2 METER CABLE, DC, 3 WIRE, NPN, NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 63516403
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-8-ZS-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3781 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Capacitive Proximity Sensors - 5000000987-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details