Manufacturer: Desco
Win Source Part Number: 905984-23312
Features: Wrist Strap with Cord 6' (1.83m) One Size 1 MOhms Red
Package: Bulk
Part Status: Obsolete
Categories: Static Control
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 23312-ND, 16-1539
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905984-23312 |
| Product Name | Unclassified - 23312 |