Manufacturer: Desco
Win Source Part Number: 853961-13843
Series: Desi Pak®
Features: Desiccant Moisture Absorption 450 (4" L x 2" W)
Package: Box
Categories: Static Control
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 2811.22.5000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 853961-13843 |
| Product Name | Unclassified - 13843 |