Manufacturer: Desco
Win Source Part Number: 905279-13416
Series: Statshield®
Features: Static Shielding Bag <25nJ Energy Shielding Silver 4" (101.6mm) X 8" (203.2mm)
Package: Bulk
Categories: Static Control
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.29.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905279-13416 |
| Product Name | Unclassified - 13416 |