Mueller Electric Company Banana, Meter Interface 110013

Description
"48.0"" (1219.20mm) Banana Plug, Single, Right Angle To Test Probe Patch Cord 600V"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single, Right Angle To Test Probe Patch Cord 600V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1579-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1579-ND
Banana, Meter Interface 314-1579-ND
"48.0"" (1219.20mm) Banana Plug, Single, Right Angle To Test Probe Patch Cord 600V"

"48.0"" (1219.20mm) Banana Plug, Single, Right Angle To Test Probe Patch Cord 600V"

Buy Now Datasheet
Connector Assemblies, Test; Test Connector Type A Mueller Electric - 93F9809 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Test; Test Connector Type A Mueller Electric
93F9809
Connector Assemblies, Test; Test Connector Type A Mueller Electric 93F9809
CONNECTOR ASSEMBLIES, TEST; Test Connector Type A:Test Tip Probe; Test Connector Type B:Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

CONNECTOR ASSEMBLIES, TEST; Test Connector Type A:Test Tip Probe; Test Connector Type B:Banana Plug; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1579-ND 93F9809
Product Name Banana, Meter Interface Connector Assemblies, Test; Test Connector Type A Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Long Handle Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 63340 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.050
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details