Mueller Electric Company Banana, Meter Interface 110012

Description
"48.0"" (1219.20mm) Banana Plug, Single To Test Probe Patch Cord"
Request a Quote Datasheet
Description
"48.0"" (1219.20mm) Banana Plug, Single To Test Probe Patch Cord"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana, Meter Interface - 314-1057-ND - DigiKey
Thief River Falls, MN, United States
Banana, Meter Interface
314-1057-ND
Banana, Meter Interface 314-1057-ND
"48.0"" (1219.20mm) Banana Plug, Single To Test Probe Patch Cord"

"48.0"" (1219.20mm) Banana Plug, Single To Test Probe Patch Cord"

Buy Now Datasheet
Variable Prod To Banana Plug Package Rohs Compliant Mueller Electric - 29AK9866 - Newark, An Avnet Company
Chicago, IL, United States
Variable Prod To Banana Plug Package Rohs Compliant Mueller Electric
29AK9866
Variable Prod To Banana Plug Package Rohs Compliant Mueller Electric 29AK9866
VARIABLE PROD TO BANANA PLUG PACKAGE ROHS COMPLIANT: YES

VARIABLE PROD TO BANANA PLUG PACKAGE ROHS COMPLIANT: YES

Supplier's Site
Connector Assemblies, Test; Test Connector Type A Mueller Electric - 93F9804 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies, Test; Test Connector Type A Mueller Electric
93F9804
Connector Assemblies, Test; Test Connector Type A Mueller Electric 93F9804
CONNECTOR ASSEMBLIES, TEST; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

CONNECTOR ASSEMBLIES, TEST; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 314-1057-ND 29AK9866
Product Name Banana, Meter Interface Variable Prod To Banana Plug Package Rohs Compliant Mueller Electric
Probe Configuration Pin and Socket
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XL1 Mini-Hook to 0.025″ Sq. Pin Plug, 22 AWG PVC Test Lead - 230XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details