Mueller Electric Company Copper-Plated Steel Mini Clip Pkg, 50A Rohs Compliant Mueller Electric 10032

Description
COPPER-PLATED STEEL MINI CLIP PKG, 50A ROHS COMPLIANT: YES
Description
COPPER-PLATED STEEL MINI CLIP PKG, 50A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Copper-Plated Steel Mini Clip Pkg, 50A Rohs Compliant Mueller Electric - 51AK9615 - Newark, An Avnet Company
Chicago, IL, United States
Copper-Plated Steel Mini Clip Pkg, 50A Rohs Compliant Mueller Electric
51AK9615
Copper-Plated Steel Mini Clip Pkg, 50A Rohs Compliant Mueller Electric 51AK9615
COPPER-PLATED STEEL MINI CLIP PKG, 50A ROHS COMPLIANT: YES

COPPER-PLATED STEEL MINI CLIP PKG, 50A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 51AK9615
Product Name Copper-Plated Steel Mini Clip Pkg, 50A Rohs Compliant Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Probe with Cable -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details
Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Current Clamps - 1232199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration Test Lead
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details