Desco Manufacturing Co., Inc. Desco Statfree G2 Black Rubber ESD / Anti-Static Mat 82067 - 72 in Length - 48 in Wide - 0.06 in Thick 82067

Description
The Desco Statfree G2 black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco Statfree G2 black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree G2 Black Rubber ESD / Anti-Static Mat 82067 - 72 in Length - 48 in Wide - 0.06 in Thick - DESCO 82067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree G2 Black Rubber ESD / Anti-Static Mat 82067 - 72 in Length - 48 in Wide - 0.06 in Thick
DESCO 82067
Desco Statfree G2 Black Rubber ESD / Anti-Static Mat 82067 - 72 in Length - 48 in Wide - 0.06 in Thick DESCO 82067
The Desco Statfree G2 black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco Statfree G2 black rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit. The overall length and width are 72 in x 48 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 82067
Product Name Desco Statfree G2 Black Rubber ESD / Anti-Static Mat 82067 - 72 in Length - 48 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti-Fatigue Mats - 1596169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Vinyl
Color(s) Black
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details