Desco Manufacturing Co., Inc. Desco Wescorp Clear Static Control Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - DESCO 81226 81226

Description
Desco Wescorp clear static control tape comes in a 2 in width, 72 yd length and uses a rubber based adhesive. Can be used to a maximum temperature of +160 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.4 mil thickness.
Description
Desco Wescorp clear static control tape comes in a 2 in width, 72 yd length and uses a rubber based adhesive. Can be used to a maximum temperature of +160 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.4 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
Desco Wescorp Clear Static Control Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - DESCO 81226 - DESCO 81226 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Wescorp Clear Static Control Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - DESCO 81226
DESCO 81226
Desco Wescorp Clear Static Control Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - DESCO 81226 DESCO 81226
Desco Wescorp clear static control tape comes in a 2 in width, 72 yd length and uses a rubber based adhesive. Can be used to a maximum temperature of +160 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.4 mil thickness.

Desco Wescorp clear static control tape comes in a 2 in width, 72 yd length and uses a rubber based adhesive. Can be used to a maximum temperature of +160 F. This product is a single-sided adhesive static control tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This static control tape has a 2.4 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number DESCO 81226
Product Name Desco Wescorp Clear Static Control Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - DESCO 81226
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details