Desco Manufacturing Co., Inc. Desco Blue on White Tool & Equipment Storage Label - 3.25 in Width - 3.75 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - DESCO 06736 6736

Description
The Desco tool & equipment storage label comes packaged 100 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Desco tool & equipment storage label are: 3.25 in W x 3.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This tool & equipment storage label uses permanent acrylic for the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
Description
The Desco tool & equipment storage label comes packaged 100 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Desco tool & equipment storage label are: 3.25 in W x 3.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This tool & equipment storage label uses permanent acrylic for the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Suppliers

Company
Product
Description
Supplier Links
Desco Blue on White Tool & Equipment Storage Label - 3.25 in Width - 3.75 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - DESCO 06736 - DESCO 06736 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Blue on White Tool & Equipment Storage Label - 3.25 in Width - 3.75 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - DESCO 06736
DESCO 06736
Desco Blue on White Tool & Equipment Storage Label - 3.25 in Width - 3.75 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - DESCO 06736 DESCO 06736
The Desco tool & equipment storage label comes packaged 100 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Desco tool & equipment storage label are: 3.25 in W x 3.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This tool & equipment storage label uses permanent acrylic for the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Desco tool & equipment storage label comes packaged 100 per roll. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Desco tool & equipment storage label are: 3.25 in W x 3.75 in H. One of the important components to selecting the right proudct is the proper adhesive material. This tool & equipment storage label uses permanent acrylic for the adhesive. These tool & equipment storage labels frequently have text printed on them. Printed text is CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number DESCO 06736
Product Name Desco Blue on White Tool & Equipment Storage Label - 3.25 in Width - 3.75 in Height - Roll - Printed Text = CAUTION THIS BAG CONTAINS MOISTURE SENSITIVE-DEVICES - DESCO 06736
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details