Desco Manufacturing Co., Inc. Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66303 - 48 in Length - 24 in Wide - 0.08 in Thick 66303

Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.
Description
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66303 - 48 in Length - 24 in Wide - 0.08 in Thick - DESCO 66303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66303 - 48 in Length - 24 in Wide - 0.08 in Thick
DESCO 66303
Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66303 - 48 in Length - 24 in Wide - 0.08 in Thick DESCO 66303
The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

The Desco Statfree UC light blue rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. Includes: Grounding Kit, Sample of Reztore Mat & Surface Cleaner. The overall length and width are 48 in x 24 in. Thickness is a key component to use of this product and measures in at 0.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66303
Product Name Desco Statfree UC Light Blue Rubber ESD / Anti-Static Mat 66303 - 48 in Length - 24 in Wide - 0.08 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Electrical Safety Mats - 9182536 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Width 31.5 inch (800 mm)
Length 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details