Desco Manufacturing Co., Inc. Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66216 - 24 in Length - 16 in Wide - 0.06 in Thick 66216

Description
The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66216 - 24 in Length - 16 in Wide - 0.06 in Thick - DESCO 66216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66216 - 24 in Length - 16 in Wide - 0.06 in Thick
DESCO 66216
Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66216 - 24 in Length - 16 in Wide - 0.06 in Thick DESCO 66216
The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco light blue reusable rubber ESD / anti-static mat is sold 1 per pack and is another quality product from Desco. The overall length and width are 24 in x 16 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66216
Product Name Desco Light Blue Reusable Rubber ESD / Anti-Static Mat 66216 - 24 in Length - 16 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Grippy® Adhesive-Backed Absorbent Mat - MAT3200 - New Pig Corporation
Specs
Mat Type Absorbent
Material Absorbent - Polypropylene Stitching - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 16 inch (406 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 707103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 23.62 inch (600 mm)
View Details