Desco Manufacturing Co., Inc. Desco Gray Reusable Rubber ESD / Anti-Static Runner 66208 - 50 ft Length - 24 in Wide - 0.06 in Thick 66208

Description
The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Gray Reusable Rubber ESD / Anti-Static Runner 66208 - 50 ft Length - 24 in Wide - 0.06 in Thick - DESCO 66208 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Gray Reusable Rubber ESD / Anti-Static Runner 66208 - 50 ft Length - 24 in Wide - 0.06 in Thick
DESCO 66208
Desco Gray Reusable Rubber ESD / Anti-Static Runner 66208 - 50 ft Length - 24 in Wide - 0.06 in Thick DESCO 66208
The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco gray reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66208
Product Name Desco Gray Reusable Rubber ESD / Anti-Static Runner 66208 - 50 ft Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Temporary Floor Protection - 6899645 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 23.62 inch (600 mm)
View Details