Desco Manufacturing Co., Inc. Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66200 - 50 ft Length - 24 in Wide - 0.06 in Thick 66200

Description
The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.
Description
The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Suppliers

Company
Product
Description
Supplier Links
Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66200 - 50 ft Length - 24 in Wide - 0.06 in Thick - DESCO 66200 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66200 - 50 ft Length - 24 in Wide - 0.06 in Thick
DESCO 66200
Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66200 - 50 ft Length - 24 in Wide - 0.06 in Thick DESCO 66200
The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

The Desco light blue reusable rubber ESD / anti-static runner is sold 1 per pack and is another quality product from Desco. The overall length and width are 50 ft x 24 in. Thickness is a key component to use of this product and measures in at 0.06 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number DESCO 66200
Product Name Desco Light Blue Reusable Rubber ESD / Anti-Static Runner 66200 - 50 ft Length - 24 in Wide - 0.06 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Mats - 2325561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Static Dissipative Vinyl, Bottom Layer - Static Dissipative Foam, Middle Layer - Highly Conductive Scrim
Color(s) Blue
Width 47.24 inch (1200 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP48200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 48 inch (1219 mm)
Length 1200 inch (30480 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details